Capital Lighting, Inc. SF259BS Semi-Flush Mts.-Drum Shade 694241

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 5.72 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817392685 Category: Semi Flush Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5``Rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 5.72 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817392685 Category: Semi Flush Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5``Rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
SF259BS Semi-Flush Mts.-Drum Shade - 694241 - Capital Lighting, Inc.
Columbus, OH, USA
SF259BS Semi-Flush Mts.-Drum Shade
694241
SF259BS Semi-Flush Mts.-Drum Shade 694241
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 5.72 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817392685 Category: Semi Flush Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5``Rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 5.72
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817392685
Category: Semi Flush
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: 5``Rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694241
Product Name SF259BS Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details