Capital Lighting, Inc. SF272ORB Semi-Flush Mts.-Drum Shade 694240

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.82 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817393248 Category: Semi Flush Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5``Rd Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.82 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817393248 Category: Semi Flush Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5``Rd Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
SF272ORB Semi-Flush Mts.-Drum Shade - 694240 - Capital Lighting, Inc.
Columbus, OH, USA
SF272ORB Semi-Flush Mts.-Drum Shade
694240
SF272ORB Semi-Flush Mts.-Drum Shade 694240
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.82 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817393248 Category: Semi Flush Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 5``Rd Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6.82
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817393248
Category: Semi Flush
Glass: Cream Color Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: 5``Rd
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694240
Product Name SF272ORB Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details