Capital Lighting, Inc. VS16702-SLP Bathroom Fixtures-Two Lights 694238

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 6.75 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Leaf Patina Weight: 7.5 Product Name: Two Light Vanity Fixture UPC: 014817392777 Category: Vanity Glass: Ivory Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 6.75 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Leaf Patina Weight: 7.5 Product Name: Two Light Vanity Fixture UPC: 014817392777 Category: Vanity Glass: Ivory Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS16702-SLP Bathroom Fixtures-Two Lights - 694238 - Capital Lighting, Inc.
Columbus, OH, USA
VS16702-SLP Bathroom Fixtures-Two Lights
694238
VS16702-SLP Bathroom Fixtures-Two Lights 694238
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 6.75 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Silver Leaf Patina Weight: 7.5 Product Name: Two Light Vanity Fixture UPC: 014817392777 Category: Vanity Glass: Ivory Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 6.75
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Silver Leaf Patina
Weight: 7.5
Product Name: Two Light Vanity Fixture
UPC: 014817392777
Category: Vanity
Glass: Ivory Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694238
Product Name VS16702-SLP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details