Capital Lighting, Inc. WB1492FSV Sconces-Pocket 694228

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Firenze Silver Weight: 1.76 Product Name: One Light Sconce UPC: 014817400908 Category: Wall Glass: Hand Blown Striated Art Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Firenze Silver Weight: 1.76 Product Name: One Light Sconce UPC: 014817400908 Category: Wall Glass: Hand Blown Striated Art Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1492FSV Sconces-Pocket - 694228 - Capital Lighting, Inc.
Columbus, OH, USA
WB1492FSV Sconces-Pocket
694228
WB1492FSV Sconces-Pocket 694228
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Firenze Silver Weight: 1.76 Product Name: One Light Sconce UPC: 014817400908 Category: Wall Glass: Hand Blown Striated Art Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Firenze Silver
Weight: 1.76
Product Name: One Light Sconce
UPC: 014817400908
Category: Wall
Glass: Hand Blown Striated Art
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694228
Product Name WB1492FSV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details