Capital Lighting, Inc. WB1482BS Sconces-Single Glass 694227

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.51 Product Name: One Light Sconce UPC: 014817393422 Category: Wall Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.51 Product Name: One Light Sconce UPC: 014817393422 Category: Wall Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1482BS Sconces-Single Glass - 694227 - Capital Lighting, Inc.
Columbus, OH, USA
WB1482BS Sconces-Single Glass
694227
WB1482BS Sconces-Single Glass 694227
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2.51 Product Name: One Light Sconce UPC: 014817393422 Category: Wall Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 6.63
Height: 9.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 2.51
Product Name: One Light Sconce
UPC: 014817393422
Category: Wall
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694227
Product Name WB1482BS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details