Capital Lighting, Inc. WB1484OSL Sconces-Triple Candle 694223

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.38 Extension: 7.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Silver Leaf Weight: 6.6 Product Name: Three Light Sconce UPC: 014817393323 Category: Wall Glass: Cafe Au Lait Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.38 Extension: 7.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Silver Leaf Weight: 6.6 Product Name: Three Light Sconce UPC: 014817393323 Category: Wall Glass: Cafe Au Lait Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1484OSL Sconces-Triple Candle - 694223 - Capital Lighting, Inc.
Columbus, OH, USA
WB1484OSL Sconces-Triple Candle
694223
WB1484OSL Sconces-Triple Candle 694223
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 23.38 Extension: 7.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Silver Leaf Weight: 6.6 Product Name: Three Light Sconce UPC: 014817393323 Category: Wall Glass: Cafe Au Lait Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 23.38
Extension: 7.38
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oxidized Silver Leaf
Weight: 6.6
Product Name: Three Light Sconce
UPC: 014817393323
Category: Wall
Glass: Cafe Au Lait
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694223
Product Name WB1484OSL Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details