Capital Lighting, Inc. WB1470ORB Sconces-Single Candle 694209

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 22.63 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.84 Product Name: One Light Sconce UPC: 014817393453 Category: Wall Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 22.63 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.84 Product Name: One Light Sconce UPC: 014817393453 Category: Wall Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1470ORB Sconces-Single Candle - 694209 - Capital Lighting, Inc.
Columbus, OH, USA
WB1470ORB Sconces-Single Candle
694209
WB1470ORB Sconces-Single Candle 694209
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 22.63 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.84 Product Name: One Light Sconce UPC: 014817393453 Category: Wall Glass: Cream Color Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 4.63
Height: 22.63
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.84
Product Name: One Light Sconce
UPC: 014817393453
Category: Wall
Glass: Cream Color Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694209
Product Name WB1470ORB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details