Capital Lighting, Inc. WB1472ASTB Sconces-Single Glass 694207

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.75 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Astral Bronze Weight: 4.75 Product Name: One Light Sconce UPC: 014817393279 Category: Wall Glass: Amber Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.75 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Astral Bronze Weight: 4.75 Product Name: One Light Sconce UPC: 014817393279 Category: Wall Glass: Amber Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1472ASTB Sconces-Single Glass - 694207 - Capital Lighting, Inc.
Columbus, OH, USA
WB1472ASTB Sconces-Single Glass
694207
WB1472ASTB Sconces-Single Glass 694207
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.75 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Astral Bronze Weight: 4.75 Product Name: One Light Sconce UPC: 014817393279 Category: Wall Glass: Amber Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 30.75
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Astral Bronze
Weight: 4.75
Product Name: One Light Sconce
UPC: 014817393279
Category: Wall
Glass: Amber Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694207
Product Name WB1472ASTB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details