Capital Lighting, Inc. WB1473ASTB Sconces-Double Glass 694204

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 17.13 Extension: 5.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Astral Bronze Weight: 3.74 Product Name: Two Light Sconce UPC: 014817393309 Category: Wall Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 17.13 Extension: 5.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Astral Bronze Weight: 3.74 Product Name: Two Light Sconce UPC: 014817393309 Category: Wall Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1473ASTB Sconces-Double Glass - 694204 - Capital Lighting, Inc.
Columbus, OH, USA
WB1473ASTB Sconces-Double Glass
694204
WB1473ASTB Sconces-Double Glass 694204
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 17.13 Extension: 5.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Astral Bronze Weight: 3.74 Product Name: Two Light Sconce UPC: 014817393309 Category: Wall Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.13
Height: 17.13
Extension: 5.38
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Astral Bronze
Weight: 3.74
Product Name: Two Light Sconce
UPC: 014817393309
Category: Wall
Glass: Aged Oak
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694204
Product Name WB1473ASTB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details