Capital Lighting, Inc. 4632TB Semi-Flush Mts.-Bowl Style 694184

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia

Suppliers

Company
Product
Description
Supplier Links
4632TB Semi-Flush Mts.-Bowl Style - 694184 - Capital Lighting, Inc.
Columbus, OH, USA
4632TB Semi-Flush Mts.-Bowl Style
694184
4632TB Semi-Flush Mts.-Bowl Style 694184
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: White Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Textured Black
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: White Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694184
Product Name 4632TB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details