Capital Lighting, Inc. 5002AN Bathroom Fixtures-Two Lights 694183

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
5002AN Bathroom Fixtures-Two Lights - 694183 - Capital Lighting, Inc.
Columbus, OH, USA
5002AN Bathroom Fixtures-Two Lights
694183
5002AN Bathroom Fixtures-Two Lights 694183
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.25
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Nickel
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694183
Product Name 5002AN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details