Capital Lighting, Inc. 5004AN Bathroom Fixtures-Four Lights 694180

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
5004AN Bathroom Fixtures-Four Lights - 694180 - Capital Lighting, Inc.
Columbus, OH, USA
5004AN Bathroom Fixtures-Four Lights
694180
5004AN Bathroom Fixtures-Four Lights 694180
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 11.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Nickel
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694180
Product Name 5004AN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details