Capital Lighting, Inc. 2130PZ Exterior -Wall Mount 694173

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
2130PZ Exterior -Wall Mount - 694173 - Capital Lighting, Inc.
Columbus, OH, USA
2130PZ Exterior -Wall Mount
694173
2130PZ Exterior -Wall Mount 694173
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 16.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Pearl Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694173
Product Name 2130PZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details