Capital Lighting, Inc. 2160RB-DS Exterior -Wall Mount 694167

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
2160RB-DS Exterior -Wall Mount - 694167 - Capital Lighting, Inc.
Columbus, OH, USA
2160RB-DS Exterior -Wall Mount
694167
2160RB-DS Exterior -Wall Mount 694167
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694167
Product Name 2160RB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details