Capital Lighting, Inc. 4576KZ Foyer/Hall Lanterns-Glass w/Frame 694158

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 42.00 Length 42.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Buckeye Bronze Product Name: 12 Light Foyer Fixture Category: Foyer Glass: Copper Foil Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 42.00 Length 42.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Buckeye Bronze Product Name: 12 Light Foyer Fixture Category: Foyer Glass: Copper Foil Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4576KZ Foyer/Hall Lanterns-Glass w/Frame - 694158 - Capital Lighting, Inc.
Columbus, OH, USA
4576KZ Foyer/Hall Lanterns-Glass w/Frame
694158
4576KZ Foyer/Hall Lanterns-Glass w/Frame 694158
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 42.00 Length 42.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Buckeye Bronze Product Name: 12 Light Foyer Fixture Category: Foyer Glass: Copper Foil Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 42.00
Length 42.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Buckeye Bronze
Product Name: 12 Light Foyer Fixture
Category: Foyer
Glass: Copper Foil Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694158
Product Name 4576KZ Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details