Capital Lighting, Inc. 4544RB Island/Pool Table-Drum Shades 694157

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Regency Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Regency Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4544RB Island/Pool Table-Drum Shades - 694157 - Capital Lighting, Inc.
Columbus, OH, USA
4544RB Island/Pool Table-Drum Shades
694157
4544RB Island/Pool Table-Drum Shades 694157
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Regency Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 25.00
Length 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Regency Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 4.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694157
Product Name 4544RB Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details