Capital Lighting, Inc. 4574KZ Pendants-Glass Down 694152

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Buckeye Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Copper Foil Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Buckeye Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Copper Foil Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4574KZ Pendants-Glass Down - 694152 - Capital Lighting, Inc.
Columbus, OH, USA
4574KZ Pendants-Glass Down
694152
4574KZ Pendants-Glass Down 694152
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Buckeye Bronze Product Name: Four Light Chandelier Category: Chandelier Glass: Copper Foil Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Length 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Buckeye Bronze
Product Name: Four Light Chandelier
Category: Chandelier
Glass: Copper Foil Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694152
Product Name 4574KZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details