Capital Lighting, Inc. 2134PZ Exterior -Wall Mount 694144

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.75 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.75 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
2134PZ Exterior -Wall Mount - 694144 - Capital Lighting, Inc.
Columbus, OH, USA
2134PZ Exterior -Wall Mount
694144
2134PZ Exterior -Wall Mount 694144
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.75 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.75
Extension: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pearl Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694144
Product Name 2134PZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details