Capital Lighting, Inc. 2134PZ-ESDS Exterior -Wall Mount 694141

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.75 Extension: 12.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.75 Extension: 12.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
2134PZ-ESDS Exterior -Wall Mount - 694141 - Capital Lighting, Inc.
Columbus, OH, USA
2134PZ-ESDS Exterior -Wall Mount
694141
2134PZ-ESDS Exterior -Wall Mount 694141
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.75 Extension: 12.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.75
Extension: 12.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Pearl Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694141
Product Name 2134PZ-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details