Capital Lighting, Inc. 2135PZ Exterior -Wall Mount 694140

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.75 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.75 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.75

Suppliers

Company
Product
Description
Supplier Links
2135PZ Exterior -Wall Mount - 694140 - Capital Lighting, Inc.
Columbus, OH, USA
2135PZ Exterior -Wall Mount
694140
2135PZ Exterior -Wall Mount 694140
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.75 Extension: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pearl Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.75

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 25.75
Extension: 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pearl Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 15.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694140
Product Name 2135PZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details