Capital Lighting, Inc. 2164RB Exterior -Wall Mount 694139

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
2164RB Exterior -Wall Mount - 694139 - Capital Lighting, Inc.
Columbus, OH, USA
2164RB Exterior -Wall Mount
694139
2164RB Exterior -Wall Mount 694139
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.75
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694139
Product Name 2164RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details