Capital Lighting, Inc. 3201AN Semi-Flush Mts.-Drum Shade 694138

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 11.75`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 11.75`` dia

Suppliers

Company
Product
Description
Supplier Links
3201AN Semi-Flush Mts.-Drum Shade - 694138 - Capital Lighting, Inc.
Columbus, OH, USA
3201AN Semi-Flush Mts.-Drum Shade
694138
3201AN Semi-Flush Mts.-Drum Shade 694138
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 11.75`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Antique Nickel
Product Name: Three Light Foyer Fixture
Category: Foyer
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 11.75`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694138
Product Name 3201AN Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details