Capital Lighting, Inc. 2164RB-DS Exterior -Wall Mount 694137

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
2164RB-DS Exterior -Wall Mount - 694137 - Capital Lighting, Inc.
Columbus, OH, USA
2164RB-DS Exterior -Wall Mount
694137
2164RB-DS Exterior -Wall Mount 694137
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.75
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694137
Product Name 2164RB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details