Capital Lighting, Inc. 2165RB-ES Exterior -Wall Mount 694130

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 12.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 12.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
2165RB-ES Exterior -Wall Mount - 694130 - Capital Lighting, Inc.
Columbus, OH, USA
2165RB-ES Exterior -Wall Mount
694130
2165RB-ES Exterior -Wall Mount 694130
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 12.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Light Amber Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Extension: 12.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694130
Product Name 2165RB-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details