Capital Lighting, Inc. 3981PL Semi-Flush Mts.-Bowl Style 694129

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 6.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 6.5`` dia

Suppliers

Company
Product
Description
Supplier Links
3981PL Semi-Flush Mts.-Bowl Style - 694129 - Capital Lighting, Inc.
Columbus, OH, USA
3981PL Semi-Flush Mts.-Bowl Style
694129
3981PL Semi-Flush Mts.-Bowl Style 694129
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Glass: Etched Opal Shipped Via: Parcel Canopy: 6.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 14.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Antique Nickel
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 6.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694129
Product Name 3981PL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details