Capital Lighting, Inc. 4541RB Semi-Flush Mts.-Drum Shade 694128

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Regency Bronze Product Name: Two Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Regency Bronze Product Name: Two Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia

Suppliers

Company
Product
Description
Supplier Links
4541RB Semi-Flush Mts.-Drum Shade - 694128 - Capital Lighting, Inc.
Columbus, OH, USA
4541RB Semi-Flush Mts.-Drum Shade
694128
4541RB Semi-Flush Mts.-Drum Shade 694128
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Regency Bronze Product Name: Two Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Regency Bronze
Product Name: Two Light Foyer Fixture
Category: Foyer
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694128
Product Name 4541RB Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details