Capital Lighting, Inc. 4540RB Sconces-Single Candle 694125

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
4540RB Sconces-Single Candle - 694125 - Capital Lighting, Inc.
Columbus, OH, USA
4540RB Sconces-Single Candle
694125
4540RB Sconces-Single Candle 694125
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.00 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 16.00
Extension: 6.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Regency Bronze
Product Name: One Light Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694125
Product Name 4540RB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details