Capital Lighting, Inc. 3983PL Mid. Chandeliers-Glass Up 694124

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Product Name: Three Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Product Name: Three Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3983PL Mid. Chandeliers-Glass Up - 694124 - Capital Lighting, Inc.
Columbus, OH, USA
3983PL Mid. Chandeliers-Glass Up
694124
3983PL Mid. Chandeliers-Glass Up 694124
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Product Name: Three Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 19.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Antique Nickel
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 5.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694124
Product Name 3983PL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details