Capital Lighting, Inc. 3988PL Mid. Chandeliers-Glass Up 694121

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Polished Antique Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Polished Antique Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3988PL Mid. Chandeliers-Glass Up - 694121 - Capital Lighting, Inc.
Columbus, OH, USA
3988PL Mid. Chandeliers-Glass Up
694121
3988PL Mid. Chandeliers-Glass Up 694121
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Polished Antique Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 35.50
Length 35.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Polished Antique Nickel
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 5.25`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694121
Product Name 3988PL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details