Capital Lighting, Inc. 4308OL Mid. Chandeliers-Pillar Candle 694120

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Olde Black Product Name: Eight Light Chandelier Category: Chandelier Glass: Antique Scavo Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Olde Black Product Name: Eight Light Chandelier Category: Chandelier Glass: Antique Scavo Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4308OL Mid. Chandeliers-Pillar Candle - 694120 - Capital Lighting, Inc.
Columbus, OH, USA
4308OL Mid. Chandeliers-Pillar Candle
694120
4308OL Mid. Chandeliers-Pillar Candle 694120
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Olde Black Product Name: Eight Light Chandelier Category: Chandelier Glass: Antique Scavo Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 30.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Olde Black
Product Name: Eight Light Chandelier
Category: Chandelier
Glass: Antique Scavo
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694120
Product Name 4308OL Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details