Capital Lighting, Inc. 3204AN Pendants-Fabric Shade 694114

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3204AN Pendants-Fabric Shade - 694114 - Capital Lighting, Inc.
Columbus, OH, USA
3204AN Pendants-Fabric Shade
694114
3204AN Pendants-Fabric Shade 694114
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 30.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Product Name: Three Light Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694114
Product Name 3204AN Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details