Capital Lighting, Inc. 3206AN Pendants-Fabric Shade 694113

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3206AN Pendants-Fabric Shade - 694113 - Capital Lighting, Inc.
Columbus, OH, USA
3206AN Pendants-Fabric Shade
694113
3206AN Pendants-Fabric Shade 694113
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Product Name: Three Light Foyer Fixture
Category: Foyer
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694113
Product Name 3206AN Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details