Capital Lighting, Inc. 3207BR Mini Pendants-Drum Shades 694110

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Bulb Qty: 1 Wattage: 100 Finish: Brushed Bronze Product Name: One Light Mini-Pendant Category: Mini-Pendant Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Bulb Qty: 1 Wattage: 100 Finish: Brushed Bronze Product Name: One Light Mini-Pendant Category: Mini-Pendant Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3207BR Mini Pendants-Drum Shades - 694110 - Capital Lighting, Inc.
Columbus, OH, USA
3207BR Mini Pendants-Drum Shades
694110
3207BR Mini Pendants-Drum Shades 694110
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Bulb Qty: 1 Wattage: 100 Finish: Brushed Bronze Product Name: One Light Mini-Pendant Category: Mini-Pendant Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.75
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Bronze
Product Name: One Light Mini-Pendant
Category: Mini-Pendant
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694110
Product Name 3207BR Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details