Capital Lighting, Inc. 3875BN Mid. Chandeliers-Glass Up 694102

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.50 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Faceted Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.50 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Faceted Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3875BN Mid. Chandeliers-Glass Up - 694102 - Capital Lighting, Inc.
Columbus, OH, USA
3875BN Mid. Chandeliers-Glass Up
694102
3875BN Mid. Chandeliers-Glass Up 694102
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.50 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Faceted Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 18.50
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Faceted Clear Inside Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694102
Product Name 3875BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details