Capital Lighting, Inc. 5505BN Bathroom Fixtures-Five+Lights 694096

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 7.25 Extension: 5.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Bath Fixture Category: Bath Glass: Etched Opal Tapered Rectangular Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 7.25 Extension: 5.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Bath Fixture Category: Bath Glass: Etched Opal Tapered Rectangular Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
5505BN Bathroom Fixtures-Five+Lights - 694096 - Capital Lighting, Inc.
Columbus, OH, USA
5505BN Bathroom Fixtures-Five+Lights
694096
5505BN Bathroom Fixtures-Five+Lights 694096
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 7.25 Extension: 5.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Bath Fixture Category: Bath Glass: Etched Opal Tapered Rectangular Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 7.25
Extension: 5.25
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Bath Fixture
Category: Bath
Glass: Etched Opal Tapered Rectangular
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694096
Product Name 5505BN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details