Capital Lighting, Inc. 5590BN Sconces-Single Glass 694093

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
5590BN Sconces-Single Glass - 694093 - Capital Lighting, Inc.
Columbus, OH, USA
5590BN Sconces-Single Glass
694093
5590BN Sconces-Single Glass 694093
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 6.5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Bath Fixture
Category: Bath
Glass: Clear Inside Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694093
Product Name 5590BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details