Capital Lighting, Inc. 5592BN Bathroom Fixtures-Two Lights 694091

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 6.25 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 6.25 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
5592BN Bathroom Fixtures-Two Lights - 694091 - Capital Lighting, Inc.
Columbus, OH, USA
5592BN Bathroom Fixtures-Two Lights
694091
5592BN Bathroom Fixtures-Two Lights 694091
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 6.25 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Clear Inside Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Extension: 6.25
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Clear Inside Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694091
Product Name 5592BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details