Capital Lighting, Inc. OL7601HTBZ Exterior -Wall Mount 694089

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 20.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heritage Bronze Weight: 9.75 Product Name: One Light Wall Lantern UPC: 014817392326 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 20.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heritage Bronze Weight: 9.75 Product Name: One Light Wall Lantern UPC: 014817392326 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7601HTBZ Exterior -Wall Mount - 694089 - Capital Lighting, Inc.
Columbus, OH, USA
OL7601HTBZ Exterior -Wall Mount
694089
OL7601HTBZ Exterior -Wall Mount 694089
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 20.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heritage Bronze Weight: 9.75 Product Name: One Light Wall Lantern UPC: 014817392326 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.13
Height: 20.75
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Heritage Bronze
Weight: 9.75
Product Name: One Light Wall Lantern
UPC: 014817392326
Category: Outdoor
Glass: Aged Oak
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694089
Product Name OL7601HTBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details