Capital Lighting, Inc. OL7607HTBZ Exterior -Post/Pier Head 694084

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 28.12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage Bronze Weight: 8.31 Product Name: Three Light Post UPC: 014817392364 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 28.12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage Bronze Weight: 8.31 Product Name: Three Light Post UPC: 014817392364 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7607HTBZ Exterior -Post/Pier Head - 694084 - Capital Lighting, Inc.
Columbus, OH, USA
OL7607HTBZ Exterior -Post/Pier Head
694084
OL7607HTBZ Exterior -Post/Pier Head 694084
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 28.12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heritage Bronze Weight: 8.31 Product Name: Three Light Post UPC: 014817392364 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 28.12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Heritage Bronze
Weight: 8.31
Product Name: Three Light Post
UPC: 014817392364
Category: Outdoor
Glass: Aged Oak
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694084
Product Name OL7607HTBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details