Capital Lighting, Inc. OL7613HTBZ Exterior -Ceiling Mount 694083

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.88 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Heritage Bronze Weight: 7.35 Product Name: Three Light Ceiling Fixture UPC: 014817392371 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.88 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Heritage Bronze Weight: 7.35 Product Name: Three Light Ceiling Fixture UPC: 014817392371 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7613HTBZ Exterior -Ceiling Mount - 694083 - Capital Lighting, Inc.
Columbus, OH, USA
OL7613HTBZ Exterior -Ceiling Mount
694083
OL7613HTBZ Exterior -Ceiling Mount 694083
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.88 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Heritage Bronze Weight: 7.35 Product Name: Three Light Ceiling Fixture UPC: 014817392371 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.88
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Heritage Bronze
Weight: 7.35
Product Name: Three Light Ceiling Fixture
UPC: 014817392371
Category: Outdoor
Glass: Aged Oak
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694083
Product Name OL7613HTBZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details