Capital Lighting, Inc. 5752AN Bathroom Fixtures-Two Lights 694079

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
5752AN Bathroom Fixtures-Two Lights - 694079 - Capital Lighting, Inc.
Columbus, OH, USA
5752AN Bathroom Fixtures-Two Lights
694079
5752AN Bathroom Fixtures-Two Lights 694079
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.25
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Nickel
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694079
Product Name 5752AN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details