Capital Lighting, Inc. 5862PL Bathroom Fixtures-Two Lights 694078

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
5862PL Bathroom Fixtures-Two Lights - 694078 - Capital Lighting, Inc.
Columbus, OH, USA
5862PL Bathroom Fixtures-Two Lights
694078
5862PL Bathroom Fixtures-Two Lights 694078
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.50
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Antique Nickel
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694078
Product Name 5862PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details