Capital Lighting, Inc. 5752BR Bathroom Fixtures-Two Lights 694077

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
5752BR Bathroom Fixtures-Two Lights - 694077 - Capital Lighting, Inc.
Columbus, OH, USA
5752BR Bathroom Fixtures-Two Lights
694077
5752BR Bathroom Fixtures-Two Lights 694077
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.25
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Bronze
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694077
Product Name 5752BR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details