Capital Lighting, Inc. 5824BH Bathroom Fixtures-Four Lights 694072

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 4.50 Extension: 5.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Blacksmith Product Name: Four Light Bath Fixture Category: Bath Glass: Marbled Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 4.50 Extension: 5.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Blacksmith Product Name: Four Light Bath Fixture Category: Bath Glass: Marbled Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.25

Suppliers

Company
Product
Description
Supplier Links
5824BH Bathroom Fixtures-Four Lights - 694072 - Capital Lighting, Inc.
Columbus, OH, USA
5824BH Bathroom Fixtures-Four Lights
694072
5824BH Bathroom Fixtures-Four Lights 694072
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 4.50 Extension: 5.25 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Blacksmith Product Name: Four Light Bath Fixture Category: Bath Glass: Marbled Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.25

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 4.50
Extension: 5.25
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Blacksmith
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Marbled Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694072
Product Name 5824BH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details