Capital Lighting, Inc. F2478/6OBZ Mid. Chandeliers-Candle 694065

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oxidized Bronze Weight: 24.2 Product Name: Six Light Single Tier Chandelier UPC: 014817393026 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oxidized Bronze Weight: 24.2 Product Name: Six Light Single Tier Chandelier UPC: 014817393026 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2478/6OBZ Mid. Chandeliers-Candle - 694065 - Capital Lighting, Inc.
Columbus, OH, USA
F2478/6OBZ Mid. Chandeliers-Candle
694065
F2478/6OBZ Mid. Chandeliers-Candle 694065
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oxidized Bronze Weight: 24.2 Product Name: Six Light Single Tier Chandelier UPC: 014817393026 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 32.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oxidized Bronze
Weight: 24.2
Product Name: Six Light Single Tier Chandelier
UPC: 014817393026
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694065
Product Name F2478/6OBZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details