Capital Lighting, Inc. F2346/4BS Mid. Chandeliers-Other 694064

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Brushed Steel Weight: 9.3 Product Name: Four Light Single Tier Chandelier UPC: 014817393019 Category: Chandeliers Glass: Silver Organza Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Brushed Steel Weight: 9.3 Product Name: Four Light Single Tier Chandelier UPC: 014817393019 Category: Chandeliers Glass: Silver Organza Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2346/4BS Mid. Chandeliers-Other - 694064 - Capital Lighting, Inc.
Columbus, OH, USA
F2346/4BS Mid. Chandeliers-Other
694064
F2346/4BS Mid. Chandeliers-Other 694064
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Bulb Type: Halogen Qty: 4 Wattage: 75 Finish: Brushed Steel Weight: 9.3 Product Name: Four Light Single Tier Chandelier UPC: 014817393019 Category: Chandeliers Glass: Silver Organza Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 16.75
Bulb
Type: Halogen
Qty: 4
Wattage: 75
Finish: Brushed Steel
Weight: 9.3
Product Name: Four Light Single Tier Chandelier
UPC: 014817393019
Category: Chandeliers
Glass: Silver Organza
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694064
Product Name F2346/4BS Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details