Capital Lighting, Inc. F2403/3BS Mid. Chandeliers-Glass Down 694063

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 19.14 Product Name: Three Light Single Tier Chandelier UPC: 014817358032 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 19.14 Product Name: Three Light Single Tier Chandelier UPC: 014817358032 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2403/3BS Mid. Chandeliers-Glass Down - 694063 - Capital Lighting, Inc.
Columbus, OH, USA
F2403/3BS Mid. Chandeliers-Glass Down
694063
F2403/3BS Mid. Chandeliers-Glass Down 694063
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 19.14 Product Name: Three Light Single Tier Chandelier UPC: 014817358032 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 19.14
Product Name: Three Light Single Tier Chandelier
UPC: 014817358032
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694063
Product Name F2403/3BS Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details