Capital Lighting, Inc. F2406/6+3BS Mid. Chandeliers-Glass Up 694062

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 25.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Steel Weight: 26.73 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817392715 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 25.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Steel Weight: 26.73 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817392715 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2406/6+3BS Mid. Chandeliers-Glass Up - 694062 - Capital Lighting, Inc.
Columbus, OH, USA
F2406/6+3BS Mid. Chandeliers-Glass Up
694062
F2406/6+3BS Mid. Chandeliers-Glass Up 694062
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 25.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Steel Weight: 26.73 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817392715 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 25.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Brushed Steel
Weight: 26.73
Product Name: Nine Light Multi-Tier Chandelier
UPC: 014817392715
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694062
Product Name F2406/6+3BS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details