Capital Lighting, Inc. F2404/3BS Pendants-Drum Shade 694061

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 17.6 Product Name: Three Light Large Pendant UPC: 014817392678 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 17.6 Product Name: Three Light Large Pendant UPC: 014817392678 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2404/3BS Pendants-Drum Shade - 694061 - Capital Lighting, Inc.
Columbus, OH, USA
F2404/3BS Pendants-Drum Shade
694061
F2404/3BS Pendants-Drum Shade 694061
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 17.6 Product Name: Three Light Large Pendant UPC: 014817392678 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 17.6
Product Name: Three Light Large Pendant
UPC: 014817392678
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694061
Product Name F2404/3BS Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details