Capital Lighting, Inc. OL7600HTBZ Exterior -Wall Mount 694058

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 3.19 Product Name: One Light Wall Lantern UPC: 014817392302 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 3.19 Product Name: One Light Wall Lantern UPC: 014817392302 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7600HTBZ Exterior -Wall Mount - 694058 - Capital Lighting, Inc.
Columbus, OH, USA
OL7600HTBZ Exterior -Wall Mount
694058
OL7600HTBZ Exterior -Wall Mount 694058
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.25 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 3.19 Product Name: One Light Wall Lantern UPC: 014817392302 Category: Outdoor Glass: Aged Oak Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 13.25
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage Bronze
Weight: 3.19
Product Name: One Light Wall Lantern
UPC: 014817392302
Category: Outdoor
Glass: Aged Oak
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694058
Product Name OL7600HTBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details